ROHM Semiconductor USA, LLC Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0700HFV-TR BDJ0700HFV-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864113-BDJ0700HFV-TR Operating Temperature Range: -30°C ~ 100°C Features: Thermostat 70°C Active Low Open Drain 5-HVSOF Package: Reel - TR Package: SOT-665 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BDJ0700 Categories: Sensors Case / Package: 5-HVSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BDJ0700HFVTR, BDJ0700HFV-CT-ND, BDJ0700HFV-DKR-ND, BDJ0700HFV-DKR, BDJ0700HFV-TR-ND, BDJ0700HFV-CT, BDJ0700HFVDKR, BDJ0700HFVCT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864113-BDJ0700HFV-TR Operating Temperature Range: -30°C ~ 100°C Features: Thermostat 70°C Active Low Open Drain 5-HVSOF Package: Reel - TR Package: SOT-665 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BDJ0700 Categories: Sensors Case / Package: 5-HVSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BDJ0700HFVTR, BDJ0700HFV-CT-ND, BDJ0700HFV-DKR-ND, BDJ0700HFV-DKR, BDJ0700HFV-TR-ND, BDJ0700HFV-CT, BDJ0700HFVDKR, BDJ0700HFVCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0700HFV-TR - 864113-BDJ0700HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0700HFV-TR
864113-BDJ0700HFV-TR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0700HFV-TR 864113-BDJ0700HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 864113-BDJ0700HFV-TR Operating Temperature Range: -30°C ~ 100°C Features: Thermostat 70°C Active Low Open Drain 5-HVSOF Package: Reel - TR Package: SOT-665 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BDJ0700 Categories: Sensors Case / Package: 5-HVSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BDJ0700HFVTR, BDJ0700HFV-CT-ND, BDJ0700HFV-DKR-ND, BDJ0700HFV-DKR, BDJ0700HFV-TR-ND, BDJ0700HFV-CT, BDJ0700HFVDKR, BDJ0700HFVCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864113-BDJ0700HFV-TR
Operating Temperature Range: -30°C ~ 100°C
Features: Thermostat 70°C Active Low Open Drain 5-HVSOF
Package: Reel - TR
Package: SOT-665
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BDJ0700
Categories: Sensors
Case / Package: 5-HVSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BDJ0700HFVTR, BDJ0700HFV-CT-ND, BDJ0700HFV-DKR-ND, BDJ0700HFV-DKR, BDJ0700HFV-TR-ND, BDJ0700HFV-CT, BDJ0700HFVDKR, BDJ0700HFVCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 864113-BDJ0700HFV-TR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0700HFV-TR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1304ELHLX-05-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-R7 - 909295-AD22103KRZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature 0 to 100 C (32 to 212 F)
View Details