ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52013HFV BU52013HFV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 84852-BU52013HFV Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: North Pole Current - Supply (Max): 5.5μA Current - Output (Max): 500μA Sensing Range: -5mT Trip, -0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HVSOF5 Purpose: Unipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 84852-BU52013HFV Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: North Pole Current - Supply (Max): 5.5μA Current - Output (Max): 500μA Sensing Range: -5mT Trip, -0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HVSOF5 Purpose: Unipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52013HFV - 84852-BU52013HFV - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52013HFV
84852-BU52013HFV
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52013HFV 84852-BU52013HFV
Manufacturer: Rohm Semiconductor Win Source Part Number: 84852-BU52013HFV Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: North Pole Current - Supply (Max): 5.5μA Current - Output (Max): 500μA Sensing Range: -5mT Trip, -0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HVSOF5 Purpose: Unipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 84852-BU52013HFV
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: North Pole
Current - Supply (Max): 5.5μA
Current - Output (Max): 500μA
Sensing Range: -5mT Trip, -0.6mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: HVSOF5
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.65 V to 3.3 V
Testing Conditions: 25°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 84852-BU52013HFV
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52013HFV
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data