Manufacturer: Rohm Semiconductor
Win Source Part Number: 132934-BH1750FVI-TR
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Family Name: BH1750FVI-TR
Wavelength: 560nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WSOF
Supply Voltage - Operating: 2.4 V to 3.6 V
Alternative Parts (Cross-Reference): TSL27717FN; TCS37715FN; TSL27727FN; TCS37711FN;
Introduction Date: February 09, 2009
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Ambient Light Sensors Ambient Light Sensor Digital 16bit Serial
AMBIENT LIGHT SENSOR, I2C, WSOF-6; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:WSOF; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes
16 I2C WSOF-6 Ambient Light Sensors ROHS
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 132934-BH1750FVI-TR | BH1750FVI-TR | 53X3003 | BH1750FVI-TR |
| Product Name | Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1750FVI-TR | Ambient Light Sensors | Ambient Light Sensor, I2C, Wsof-6; Sensor Output Rohm | Sensors >> Ambient Light Sensors |
| Sensor Type | Light Sensor | Light Sensor | Light Sensor |