ROHM Semiconductor USA, LLC Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU33JA2VG-CGTR

Description
Mfr: Freescale Semiconductor Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Output Type: Inverted Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 12V Voltage Dropout (Max): 0.4V @ 500mA Current - Output: 200mA (Switch)
Request a Quote
Description
Mfr: Freescale Semiconductor Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Output Type: Inverted Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 12V Voltage Dropout (Max): 0.4V @ 500mA Current - Output: 200mA (Switch)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr: Freescale Semiconductor Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Output Type: Inverted Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 12V Voltage Dropout (Max): 0.4V @ 500mA Current - Output: 200mA (Switch)

Mfr: Freescale Semiconductor
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Packaging: Bulk
Part Status: Obsolete
Output Configuration: Half Bridge (14)
Output Type: Inverted
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 12V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Output: 200mA (Switch)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1099702-TLE4922XINFHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP, SSO-4-1
Operating Temperature -40 to 155 C (-40 to 311 F)
View Details
3 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347145-A1147ELHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375869-ABL005-00E - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers