ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-576A RPI-576A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092600-RPI-576A Packaging: Bulk Type: Unamplified Response Time: 10μs, 10μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092600-RPI-576A Packaging: Bulk Type: Unamplified Response Time: 10μs, 10μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-576A - 1092600-RPI-576A - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-576A
1092600-RPI-576A
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-576A 1092600-RPI-576A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092600-RPI-576A Packaging: Bulk Type: Unamplified Response Time: 10μs, 10μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092600-RPI-576A
Packaging: Bulk
Type: Unamplified
Response Time: 10μs, 10μs
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1092600-RPI-576A
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-576A
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1708978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G13913-128FB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLX-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers