ROHM Semiconductor USA, LLC Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0901HFV-TR BDJ0901HFV-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023134-BDJ0901HFV-T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active High Switching Temperature: 90°C Output Function: OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: HVSOF5 Supply Voltage - Operating: 2.4 V to 5.5 V Operating Supply Current: 7.5μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023134-BDJ0901HFV-T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active High Switching Temperature: 90°C Output Function: OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: HVSOF5 Supply Voltage - Operating: 2.4 V to 5.5 V Operating Supply Current: 7.5μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0901HFV-TR - 1023134-BDJ0901HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0901HFV-TR
1023134-BDJ0901HFV-TR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0901HFV-TR 1023134-BDJ0901HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023134-BDJ0901HFV-T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active High Switching Temperature: 90°C Output Function: OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: HVSOF5 Supply Voltage - Operating: 2.4 V to 5.5 V Operating Supply Current: 7.5μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023134-BDJ0901HFV-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active High
Switching Temperature: 90°C
Output Function: OverTemp, VTemp
Current - Output (Max): 5mA
Accuracy: ±2.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: HVSOF5
Supply Voltage - Operating: 2.4 V to 5.5 V
Operating Supply Current: 7.5μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Thermostats - Solid State - BDJ0901HFV-TR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
BDJ0901HFV-TR
Thermostats - Solid State BDJ0901HFV-TR
THERMOSTAT 90DEGC ACT HI HVSOF5

THERMOSTAT 90DEGC ACT HI HVSOF5

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1023134-BDJ0901HFV-TR BDJ0901HFV-TR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0901HFV-TR Thermostats - Solid State
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-150/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Image sensor modules - C16795-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details