HALL EFFECT SENSOR, OMNI, 0.024T, UCSP; Hall Effect Type:Omnipolar; Operate Point Typ:0.024T; Release Point Typ:0.0224T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes
MAGNETIC SWITCH OMNIPOLAR
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 01AH6963 | BU52098GWZ-E2 |
| Product Name | Hall Effect Sensor, Omni, 0.024T, Ucsp; Hall Effect Type Rohm | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Standards and Certifications | RoHS |