ROHM Semiconductor USA, LLC Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52792GWZ-E2

Description
MAGNETIC SWITCH OMNIPOLAR
Datasheet
Description
MAGNETIC SWITCH OMNIPOLAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52792GWZ-E2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52792GWZ-E2
MAGNETIC SWITCH OMNIPOLAR

MAGNETIC SWITCH OMNIPOLAR

Supplier's Site
Hall Effect Sensor, Omni, 0.0024T, Ucsp; Hall Effect Type Rohm - 01AH6969 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Omni, 0.0024T, Ucsp; Hall Effect Type Rohm
01AH6969
Hall Effect Sensor, Omni, 0.0024T, Ucsp; Hall Effect Type Rohm 01AH6969
HALL EFFECT SENSOR, OMNI, 0.0024T, UCSP; Hall Effect Type:Omnipolar; Operate Point Typ:0.0024T; Release Point Typ:0.002T; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT SENSOR, OMNI, 0.0024T, UCSP; Hall Effect Type:Omnipolar; Operate Point Typ:0.0024T; Release Point Typ:0.002T; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Sensor Chips
Product Number BU52792GWZ-E2 01AH6969
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sensor, Omni, 0.0024T, Ucsp; Hall Effect Type Rohm
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Hall Effect Switch, 28G, Sot-23; Hall Effect Type Infineon - 60AC3904 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 3 to 32 volts
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details