ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52012HFV-TR BU52012HFV-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012330-BU52012HFV-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 5.5μA Current - Output (Max): 500μA Sensing Range: 5mT Trip, 0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HVSOF5 Purpose: Unipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012330-BU52012HFV-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 5.5μA Current - Output (Max): 500μA Sensing Range: 5mT Trip, 0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HVSOF5 Purpose: Unipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52012HFV-TR - 012330-BU52012HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52012HFV-TR
012330-BU52012HFV-TR
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52012HFV-TR 012330-BU52012HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012330-BU52012HFV-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 5.5μA Current - Output (Max): 500μA Sensing Range: 5mT Trip, 0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HVSOF5 Purpose: Unipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012330-BU52012HFV-TR
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 5.5μA
Current - Output (Max): 500μA
Sensing Range: 5mT Trip, 0.6mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: HVSOF5
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.65 V to 3.3 V
Testing Conditions: 25°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52012HFV-TR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52012HFV-TR
MAGNETIC SWITCH UNIPOLAR HVSOF5

MAGNETIC SWITCH UNIPOLAR HVSOF5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 012330-BU52012HFV-TR BU52012HFV-TR
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52012HFV-TR Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data