ROHM Semiconductor USA, LLC Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0801HFV-TR BDJ0801HFV-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011540-BDJ0801HFV-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active High Switching Temperature: 80°C Output Function: OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: HVSOF5 Supply Voltage - Operating: 2.4 V to 5.5 V Operating Supply Current: 7.5μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011540-BDJ0801HFV-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active High Switching Temperature: 80°C Output Function: OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: HVSOF5 Supply Voltage - Operating: 2.4 V to 5.5 V Operating Supply Current: 7.5μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0801HFV-TR - 011540-BDJ0801HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0801HFV-TR
011540-BDJ0801HFV-TR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0801HFV-TR 011540-BDJ0801HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011540-BDJ0801HFV-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active High Switching Temperature: 80°C Output Function: OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: HVSOF5 Supply Voltage - Operating: 2.4 V to 5.5 V Operating Supply Current: 7.5μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011540-BDJ0801HFV-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active High
Switching Temperature: 80°C
Output Function: OverTemp, VTemp
Current - Output (Max): 5mA
Accuracy: ±2.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: HVSOF5
Supply Voltage - Operating: 2.4 V to 5.5 V
Operating Supply Current: 7.5μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 011540-BDJ0801HFV-TR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDJ0801HFV-TR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1126LLHLX-T - 1134393-A1126LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers