ROHM Semiconductor USA, LLC Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE1204G-TR BDE1204G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049513-BDE1204G-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 120°C Output Function: /OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 130°C Case / Package: 5-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049513-BDE1204G-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 120°C Output Function: /OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 130°C Case / Package: 5-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE1204G-TR - 049513-BDE1204G-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE1204G-TR
049513-BDE1204G-TR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE1204G-TR 049513-BDE1204G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049513-BDE1204G-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 120°C Output Function: /OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 130°C Case / Package: 5-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049513-BDE1204G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 120°C
Output Function: /OverTemp, VTemp
Current - Output (Max): 5mA
Accuracy: ±4°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 130°C
Case / Package: 5-SSOP
Supply Voltage - Operating: 2.9 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 049513-BDE1204G-TR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE1204G-TR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

 - 3M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details