ROHM Semiconductor USA, LLC Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors BH1726NUC-E2

Description
Win Source Part Number: 960853-BH1726NUC-E2 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: WSON008X2120 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BH1726NUC-E2CT,BH172 6NUC-E2TR,BH1726NUC- E2DKR Base Product Number: BH1726
Request a Quote Datasheet
Description
Win Source Part Number: 960853-BH1726NUC-E2 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: WSON008X2120 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BH1726NUC-E2CT,BH172 6NUC-E2TR,BH1726NUC- E2DKR Base Product Number: BH1726
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 960853-BH1726NUC-E2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
960853-BH1726NUC-E2
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 960853-BH1726NUC-E2
Win Source Part Number: 960853-BH1726NUC-E2 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: WSON008X2120 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BH1726NUC-E2CT,BH172 6NUC-E2TR,BH1726NUC- E2DKR Base Product Number: BH1726

Win Source Part Number: 960853-BH1726NUC-E2
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: No
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: WSON008X2120
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BH1726NUC-E2CT,BH1726NUC-E2TR,BH1726NUC-E2DKR
Base Product Number: BH1726

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
BH1726NUC-E2
Ambient Light Sensors BH1726NUC-E2
Ambient Light Sensors Digital 16bit ALS IC WSON008X2120

Ambient Light Sensors Digital 16bit ALS IC WSON008X2120

Buy Now Datasheet
Ambient Light Sensor, I2C, Wson-8; Sensor Output Rohm - 95AC1095 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, Wson-8; Sensor Output Rohm
95AC1095
Ambient Light Sensor, I2C, Wson-8; Sensor Output Rohm 95AC1095
AMBIENT LIGHT SENSOR, I2C, WSON-8; Sensor Output:Digital (I2C); Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:WSON; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, I2C, WSON-8; Sensor Output:Digital (I2C); Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:WSON; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 960853-BH1726NUC-E2 BH1726NUC-E2 95AC1095
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Ambient Light Sensors Ambient Light Sensor, I2C, Wson-8; Sensor Output Rohm
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1171EEWLT-P - 007666-A1171EEWLT-P - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 6-DFN/MLP (1.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details