ROHM Semiconductor USA, LLC Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE1000G-TR BDE1000G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152958-BDE1000G-TR Packaging: Reel - TR Operating Temperature Range: -30°C ~ 130°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.9 V ~ 5.5 V Output: Active Low Switching Temperature: 100°C Output Function: /OverTemp, VTemp Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Operating Supply Current: 16μA Manufacturer Homepage: www.rohm.com Manufacturer Package: 5-SSOP Current - Output (Maximum): 5mA Alternative Parts (Cross-Reference): TC6501P065VCTTRG; TC6501P055VCTTRG; TC6503N015VCTTRG; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152958-BDE1000G-TR Packaging: Reel - TR Operating Temperature Range: -30°C ~ 130°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.9 V ~ 5.5 V Output: Active Low Switching Temperature: 100°C Output Function: /OverTemp, VTemp Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Operating Supply Current: 16μA Manufacturer Homepage: www.rohm.com Manufacturer Package: 5-SSOP Current - Output (Maximum): 5mA Alternative Parts (Cross-Reference): TC6501P065VCTTRG; TC6501P055VCTTRG; TC6503N015VCTTRG; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE1000G-TR - 1152958-BDE1000G-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE1000G-TR
1152958-BDE1000G-TR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE1000G-TR 1152958-BDE1000G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152958-BDE1000G-TR Packaging: Reel - TR Operating Temperature Range: -30°C ~ 130°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.9 V ~ 5.5 V Output: Active Low Switching Temperature: 100°C Output Function: /OverTemp, VTemp Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Operating Supply Current: 16μA Manufacturer Homepage: www.rohm.com Manufacturer Package: 5-SSOP Current - Output (Maximum): 5mA Alternative Parts (Cross-Reference): TC6501P065VCTTRG; TC6501P055VCTTRG; TC6503N015VCTTRG; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152958-BDE1000G-TR
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 130°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 2.9 V ~ 5.5 V
Output: Active Low
Switching Temperature: 100°C
Output Function: /OverTemp, VTemp
Accuracy: ±4°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Operating Supply Current: 16μA
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 5-SSOP
Current - Output (Maximum): 5mA
Alternative Parts (Cross-Reference): TC6501P065VCTTRG; TC6501P055VCTTRG; TC6503N015VCTTRG;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1152958-BDE1000G-TR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE1000G-TR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T - 908866-A1346LLETR-DD-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 14-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Digital Temperature Sensors - G-NIMO-003 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
3 suppliers