ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPMS1381-H19E4A RPMS1381-H19E4A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027468-RPMS1381-H19E 4A Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: RPMS1381-H19 Sensing Distance: 8m Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 300μA Carrier Frequency: 37.9kHz Introduction Date: April 14, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027468-RPMS1381-H19E 4A Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: RPMS1381-H19 Sensing Distance: 8m Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 300μA Carrier Frequency: 37.9kHz Introduction Date: April 14, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPMS1381-H19E4A - 027468-RPMS1381-H19E4A - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPMS1381-H19E4A
027468-RPMS1381-H19E4A
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPMS1381-H19E4A 027468-RPMS1381-H19E4A
Manufacturer: Rohm Semiconductor Win Source Part Number: 027468-RPMS1381-H19E 4A Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: RPMS1381-H19 Sensing Distance: 8m Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 300μA Carrier Frequency: 37.9kHz Introduction Date: April 14, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027468-RPMS1381-H19E4A
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Family Name: RPMS1381-H19
Sensing Distance: 8m
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 300μA
Carrier Frequency: 37.9kHz
Introduction Date: April 14, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 027468-RPMS1381-H19E4A
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPMS1381-H19E4A
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1350812-A1122LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details