ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-5100 RPI-5100

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092599-RPI-5100 Packaging: Bulk Type: Unamplified Response Time: 10μs Mounting: Through Hole Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092599-RPI-5100 Packaging: Bulk Type: Unamplified Response Time: 10μs Mounting: Through Hole Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-5100 - 1092599-RPI-5100 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-5100
1092599-RPI-5100
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-5100 1092599-RPI-5100
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092599-RPI-5100 Packaging: Bulk Type: Unamplified Response Time: 10μs Mounting: Through Hole Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092599-RPI-5100
Packaging: Bulk
Type: Unamplified
Response Time: 10μs
Mounting: Through Hole
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1092599-RPI-5100
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-5100
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MFS02 on PCB (standard) - MFS02.PSTD.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
Temperature & Humidity Sensor ICs - 1933497 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting To
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers