Manufacturer: Rohm Semiconductor
Win Source Part Number: 804858-BM1383AGLV-ZE
Packaging: Reel
Termination Style: SMD (SMT) Tab
Features: Temperature Compensated
Applications: Board Mount
Output Type: I2C
Output: 16 b
Accuracy: ±1%
Pressure Type: Absolute
Operating Pressure: 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa)
Port Style: No Port
Maximum Pressure: 290.08PSI (2000kPa)
Supplier Device Package: CLGA12V025M
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-VFLGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 3.6V
PRESSURE SENSOR, 15.95PSI, LGA; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:4.35psi; Operating Pressure Max:15.95psi; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins RoHS Compliant: Yes
Sensors, Transducers - Pressure Sensors, Transducers
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 804858-BM1383AGLV-ZE2 | 15AC6386 | BM1383AGLV-ZE2 |
| Product Name | Pressure Sensors, Transducers - BM1383AGLV-ZE2 | Pressure Sensor, 15.95Psi, Lga; Pressure Type Rohm | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | Surface Mount (SMD) | ||
| Packing Method | Tape Reel; Reel |