ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-128 RPI-128

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892225-RPI-128 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor - 0.047" (1.2mm) Transistor Module, PC Pins, Slot Type Package: Bulk Package: Module, PC Pins, Slot Type Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 846-1008, RPI128
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892225-RPI-128 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor - 0.047" (1.2mm) Transistor Module, PC Pins, Slot Type Package: Bulk Package: Module, PC Pins, Slot Type Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 846-1008, RPI128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-128 - 892225-RPI-128 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-128
892225-RPI-128
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-128 892225-RPI-128
Manufacturer: Rohm Semiconductor Win Source Part Number: 892225-RPI-128 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor - 0.047" (1.2mm) Transistor Module, PC Pins, Slot Type Package: Bulk Package: Module, PC Pins, Slot Type Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 846-1008, RPI128

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892225-RPI-128
Operating Temperature Range: -25°C ~ 85°C
Features: Optical Sensor - 0.047" (1.2mm) Transistor Module, PC Pins, Slot Type
Package: Bulk
Package: Module, PC Pins, Slot Type
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 846-1008, RPI128

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 892225-RPI-128
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-128
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-085 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details