ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52051NVX-TR BU52051NVX-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012335-BU52051NVX-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 8μA Current - Output (Max): 500μA Sensing Range: ±7.9mT Trip, ±3.5mT Release Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SSON004X1216 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012335-BU52051NVX-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 8μA Current - Output (Max): 500μA Sensing Range: ±7.9mT Trip, ±3.5mT Release Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SSON004X1216 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52051NVX-TR - 012335-BU52051NVX-TR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52051NVX-TR
012335-BU52051NVX-TR
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52051NVX-TR 012335-BU52051NVX-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012335-BU52051NVX-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 8μA Current - Output (Max): 500μA Sensing Range: ±7.9mT Trip, ±3.5mT Release Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SSON004X1216 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012335-BU52051NVX-TR
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 8μA
Current - Output (Max): 500μA
Sensing Range: ±7.9mT Trip, ±3.5mT Release
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SSON004X1216
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.65 V to 3.6 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52051NVX-TR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52051NVX-TR
MAGNETIC SWITCH OMNIPOLAR 4SS0N

MAGNETIC SWITCH OMNIPOLAR 4SS0N

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 012335-BU52051NVX-TR BU52051NVX-TR
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52051NVX-TR Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1121ELHLX-T - 908830-A1121ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details