ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52072GWZ-E2 BU52072GWZ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805240-BU52072GWZ-E2 Packaging: Reel Technology: Hall Effect Output Type: CMOS Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±3.2mT Trip, ±1.2mT Release Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-XFBGA, CSPBGA Current - Output (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Supply (Maximum): 8μA
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805240-BU52072GWZ-E2 Packaging: Reel Technology: Hall Effect Output Type: CMOS Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±3.2mT Trip, ±1.2mT Release Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-XFBGA, CSPBGA Current - Output (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Supply (Maximum): 8μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52072GWZ-E2 - 805240-BU52072GWZ-E2 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52072GWZ-E2
805240-BU52072GWZ-E2
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52072GWZ-E2 805240-BU52072GWZ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 805240-BU52072GWZ-E2 Packaging: Reel Technology: Hall Effect Output Type: CMOS Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±3.2mT Trip, ±1.2mT Release Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-XFBGA, CSPBGA Current - Output (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Supply (Maximum): 8μA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805240-BU52072GWZ-E2
Packaging: Reel
Technology: Hall Effect
Output Type: CMOS
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: Either
Sensing Range: ±3.2mT Trip, ±1.2mT Release
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-XFBGA, CSPBGA
Current - Output (Maximum): 500μA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Supply (Maximum): 8μA

Buy Now
Hall Effect Sw, Omnipolar, 0.0024T, Ucsp; Hall Effect Type Rohm - 95AC1109 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar, 0.0024T, Ucsp; Hall Effect Type Rohm
95AC1109
Hall Effect Sw, Omnipolar, 0.0024T, Ucsp; Hall Effect Type Rohm 95AC1109
HALL EFFECT SW, OMNIPOLAR, 0.0024T, UCSP; Hall Effect Type:Omnipolar; Operate Point Typ:0.0024T; Release Point Typ:0.002T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-;RoHS Compliant: Yes

HALL EFFECT SW, OMNIPOLAR, 0.0024T, UCSP; Hall Effect Type:Omnipolar; Operate Point Typ:0.0024T; Release Point Typ:0.002T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Sensors - Magnetic Sensors - BU52072GWZ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
BU52072GWZ-E2
Integrated Circuits (ICs) - Sensors - Magnetic Sensors BU52072GWZ-E2
Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Supplier's Site
Switches (Solid State) - BU52072GWZ-E2 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
BU52072GWZ-E2
Switches (Solid State) BU52072GWZ-E2
MAGNETIC SWITCH OMNIPOLAR

MAGNETIC SWITCH OMNIPOLAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 805240-BU52072GWZ-E2 95AC1109 BU52072GWZ-E2 BU52072GWZ-E2
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52072GWZ-E2 Hall Effect Sw, Omnipolar, 0.0024T, Ucsp; Hall Effect Type Rohm Integrated Circuits (ICs) - Sensors - Magnetic Sensors Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Packing Method Tape Reel; Reel
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data