ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52011HFV-TR BU52011HFV-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012329-BU52011HFV-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 8μA Current - Output (Max): 500μA Sensing Range: ±5mT Trip, ±0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HVSOF5 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012329-BU52011HFV-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 8μA Current - Output (Max): 500μA Sensing Range: ±5mT Trip, ±0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HVSOF5 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52011HFV-TR - 012329-BU52011HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52011HFV-TR
012329-BU52011HFV-TR
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52011HFV-TR 012329-BU52011HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012329-BU52011HFV-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 8μA Current - Output (Max): 500μA Sensing Range: ±5mT Trip, ±0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HVSOF5 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012329-BU52011HFV-TR
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 8μA
Current - Output (Max): 500μA
Sensing Range: ±5mT Trip, ±0.6mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: HVSOF5
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.65 V to 3.3 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52011HFV-TR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52011HFV-TR
MAGNETIC SWITCH OMNIPOLAR HVSOF5

MAGNETIC SWITCH OMNIPOLAR HVSOF5

Supplier's Site
Switches (Solid State) - BU52011HFV-TR - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
BU52011HFV-TR
Switches (Solid State) BU52011HFV-TR
MAGNETIC SWITCH OMNIPOLAR HVSOF5

MAGNETIC SWITCH OMNIPOLAR HVSOF5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 012329-BU52011HFV-TR BU52011HFV-TR BU52011HFV-TR
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52011HFV-TR Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4999C8-S0001 - TLE4999C8-S0001 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
100 Oe Sat. Analog Sensor, 5 KOhm, SOIC - AA005-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers