Manufacturer: Rohm Semiconductor
Win Source Part Number: 864386-BM1386GLV-ZTR
Operating Temperature Range: -40°C ~ 85°C
Features: Pressure Sensor Absolute - - 10-VFLGA
Package: Reel - TR
Package: 10-VFLGA
Part Status: Not For New Designs
Family Name: BM1386
Categories: Sensors
Case / Package: CLGA10V020A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: BM1386GLV-ZTRDKR, BM1386GLV-ZTRCT, BM1386GLV-ZTRTR
SENSOR CLGA10V020A
PRESSURE SENSOR, 4.35 TO 18.85PSI, LGA10; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:4.35psi; Operating Pressure Max:18.85psi; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 864386-BM1386GLV-ZTR | BM1386GLV-ZTR | 45AC4417 |
| Product Name | Pressure Sensors, Transducers - BM1386GLV-ZTR | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 4.35 To 18.85Psi, Lga10; Pressure Type Rohm |
| Package / Mounting | CLGA10V020A |