ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BD7411G-TR BD7411G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023057-BD7411G-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 4mA Current - Output (Max): 1mA Sensing Range: ±5.6mT Trip, ±1.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 4.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023057-BD7411G-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 4mA Current - Output (Max): 1mA Sensing Range: ±5.6mT Trip, ±1.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 4.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BD7411G-TR - 1023057-BD7411G-TR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BD7411G-TR
1023057-BD7411G-TR
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BD7411G-TR 1023057-BD7411G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023057-BD7411G-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 4mA Current - Output (Max): 1mA Sensing Range: ±5.6mT Trip, ±1.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 4.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023057-BD7411G-TR
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 4mA
Current - Output (Max): 1mA
Sensing Range: ±5.6mT Trip, ±1.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-SSOP
Purpose: Omnipolar Switch
Supply Voltage - Operating: 4.5 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches (Solid State) - BD7411G-TR - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
BD7411G-TR
Switches (Solid State) BD7411G-TR
MAGNETIC SWITCH OMNIPOLAR 5SSOP

MAGNETIC SWITCH OMNIPOLAR 5SSOP

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BD7411G-TR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BD7411G-TR
MAGNETIC SWITCH OMNIPOLAR 5SSOP

MAGNETIC SWITCH OMNIPOLAR 5SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1023057-BD7411G-TR BD7411G-TR BD7411G-TR
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BD7411G-TR Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details