ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52177GXZ-E2 BU52177GXZ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913743-BU52177GXZ-E2 Operating Temperature Range: -40°C ~ 85°C Features: Digital Switch Omnipolar Switch CMOS Hall Effect Package: Reel - TR Package: 4-XFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Family Name: BU52177 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BU52177GXZ-E2DKR, BU52177GXZ-E2CT, BU52177GXZ-E2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913743-BU52177GXZ-E2 Operating Temperature Range: -40°C ~ 85°C Features: Digital Switch Omnipolar Switch CMOS Hall Effect Package: Reel - TR Package: 4-XFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Family Name: BU52177 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BU52177GXZ-E2DKR, BU52177GXZ-E2CT, BU52177GXZ-E2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52177GXZ-E2 - 913743-BU52177GXZ-E2 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52177GXZ-E2
913743-BU52177GXZ-E2
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52177GXZ-E2 913743-BU52177GXZ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913743-BU52177GXZ-E2 Operating Temperature Range: -40°C ~ 85°C Features: Digital Switch Omnipolar Switch CMOS Hall Effect Package: Reel - TR Package: 4-XFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Family Name: BU52177 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BU52177GXZ-E2DKR, BU52177GXZ-E2CT, BU52177GXZ-E2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913743-BU52177GXZ-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Switch Omnipolar Switch CMOS Hall Effect
Package: Reel - TR
Package: 4-XFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BU52177
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: BU52177GXZ-E2DKR, BU52177GXZ-E2CT, BU52177GXZ-E2TR

Buy Now Datasheet
Integrated Circuits (ICs) - Sensors - Magnetic Sensors - BU52177GXZ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
BU52177GXZ-E2
Integrated Circuits (ICs) - Sensors - Magnetic Sensors BU52177GXZ-E2
Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 913743-BU52177GXZ-E2 BU52177GXZ-E2
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52177GXZ-E2 Integrated Circuits (ICs) - Sensors - Magnetic Sensors
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238590 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375888-A1193LUBTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
20 Oe Sat. Analog Sensor, 5 KOhm, SOIC - AA003-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers