ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52742GUL-E2 BU52742GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 806594-BU52742GUL-E2 Packaging: Reel Technology: Hall Effect Output Type: Push-Pull Function: Bipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 15mT Trip, -15mT Release Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 6-XFBGA Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 3.6V Current - Supply (Maximum): 10mA
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 806594-BU52742GUL-E2 Packaging: Reel Technology: Hall Effect Output Type: Push-Pull Function: Bipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 15mT Trip, -15mT Release Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 6-XFBGA Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 3.6V Current - Supply (Maximum): 10mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52742GUL-E2 - 806594-BU52742GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52742GUL-E2
806594-BU52742GUL-E2
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52742GUL-E2 806594-BU52742GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 806594-BU52742GUL-E2 Packaging: Reel Technology: Hall Effect Output Type: Push-Pull Function: Bipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 15mT Trip, -15mT Release Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 6-XFBGA Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 3.6V Current - Supply (Maximum): 10mA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806594-BU52742GUL-E2
Packaging: Reel
Technology: Hall Effect
Output Type: Push-Pull
Function: Bipolar Switch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 15mT Trip, -15mT Release
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 6-XFBGA
Current - Output (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 3.6V
Current - Supply (Maximum): 10mA

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52742GUL-E2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52742GUL-E2
MAGNETIC SWITCH BIPOLAR 6XFBGA

MAGNETIC SWITCH BIPOLAR 6XFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 806594-BU52742GUL-E2 BU52742GUL-E2
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52742GUL-E2 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetoresist Angle Sensor, Gmr, Pg-Tdso Rohs Compliant Infineon - 04AJ4772 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375890-A1192LUBTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details