ROHM Semiconductor USA, LLC Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors BU27030NUC-E2

Description
Win Source Part Number: 961646-BU27030NUC-E2 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, IR Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Voltage - Supply: 1.7V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: WSON008X2120 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BU27030NUC-E2TR, 846-BU27030NUC-E2DKR ,846-BU27030NUC-E2CT
Request a Quote Datasheet
Description
Win Source Part Number: 961646-BU27030NUC-E2 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, IR Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Voltage - Supply: 1.7V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: WSON008X2120 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BU27030NUC-E2TR, 846-BU27030NUC-E2DKR ,846-BU27030NUC-E2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 961646-BU27030NUC-E2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
961646-BU27030NUC-E2
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 961646-BU27030NUC-E2
Win Source Part Number: 961646-BU27030NUC-E2 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, IR Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Voltage - Supply: 1.7V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: WSON008X2120 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BU27030NUC-E2TR, 846-BU27030NUC-E2DKR ,846-BU27030NUC-E2CT

Win Source Part Number: 961646-BU27030NUC-E2
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient, IR
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: No
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: WSON008X2120
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BU27030NUC-E2TR,846-BU27030NUC-E2DKR,846-BU27030NUC-E2CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 961646-BU27030NUC-E2
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - G-MRCO-001 - 876391-G-MRCO-001 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-223
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers