ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52078GWZ-E2 BU52078GWZ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864956-BU52078GWZ-E2 Operating Temperature Range: -40°C ~ 85°C Features: Digital Switch Omnipolar Switch CMOS Hall Effect Package: Reel - TR Package: 4-XFBGA, CSPBGA Mounting: Surface Mount Family Name: BU52078 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BU52078GWZ-E2DKR, BU52078GWZ-E2TR, BU52078GWZ-E2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864956-BU52078GWZ-E2 Operating Temperature Range: -40°C ~ 85°C Features: Digital Switch Omnipolar Switch CMOS Hall Effect Package: Reel - TR Package: 4-XFBGA, CSPBGA Mounting: Surface Mount Family Name: BU52078 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BU52078GWZ-E2DKR, BU52078GWZ-E2TR, BU52078GWZ-E2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52078GWZ-E2 - 864956-BU52078GWZ-E2 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52078GWZ-E2
864956-BU52078GWZ-E2
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52078GWZ-E2 864956-BU52078GWZ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864956-BU52078GWZ-E2 Operating Temperature Range: -40°C ~ 85°C Features: Digital Switch Omnipolar Switch CMOS Hall Effect Package: Reel - TR Package: 4-XFBGA, CSPBGA Mounting: Surface Mount Family Name: BU52078 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BU52078GWZ-E2DKR, BU52078GWZ-E2TR, BU52078GWZ-E2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864956-BU52078GWZ-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Switch Omnipolar Switch CMOS Hall Effect
Package: Reel - TR
Package: 4-XFBGA, CSPBGA
Mounting: Surface Mount
Family Name: BU52078
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU52078GWZ-E2DKR, BU52078GWZ-E2TR, BU52078GWZ-E2CT

Buy Now Datasheet
Hall Effect Switch, Omnipolar, Ucsp-4; Hall Effect Type Rohm - 15AC6403 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Omnipolar, Ucsp-4; Hall Effect Type Rohm
15AC6403
Hall Effect Switch, Omnipolar, Ucsp-4; Hall Effect Type Rohm 15AC6403
HALL EFFECT SWITCH, OMNIPOLAR, UCSP-4; Hall Effect Type:Omnipolar; Operate Point Typ:0.024T; Release Point Typ:0.0224T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT SWITCH, OMNIPOLAR, UCSP-4; Hall Effect Type:Omnipolar; Operate Point Typ:0.024T; Release Point Typ:0.0224T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52078GWZ-E2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52078GWZ-E2
MAGNETIC SWITCH OMNIPOLAR

MAGNETIC SWITCH OMNIPOLAR

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 864956-BU52078GWZ-E2 15AC6403 BU52078GWZ-E2
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52078GWZ-E2 Hall Effect Switch, Omnipolar, Ucsp-4; Hall Effect Type Rohm Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Motion Sensor ICs - 2186375 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details