ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM7238-H5R RPM7238-H5R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 932400-RPM7238-H5R Series: RPM7238-R Operating Temperature Range: -10°C ~ 75°C (TA) Features: Remote Receiver Sensor 37.9kHz 15m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 932400-RPM7238-H5R Series: RPM7238-R Operating Temperature Range: -10°C ~ 75°C (TA) Features: Remote Receiver Sensor 37.9kHz 15m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM7238-H5R - 932400-RPM7238-H5R - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM7238-H5R
932400-RPM7238-H5R
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM7238-H5R 932400-RPM7238-H5R
Manufacturer: Rohm Semiconductor Win Source Part Number: 932400-RPM7238-H5R Series: RPM7238-R Operating Temperature Range: -10°C ~ 75°C (TA) Features: Remote Receiver Sensor 37.9kHz 15m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9960

Manufacturer: Rohm Semiconductor
Win Source Part Number: 932400-RPM7238-H5R
Series: RPM7238-R
Operating Temperature Range: -10°C ~ 75°C (TA)
Features: Remote Receiver Sensor 37.9kHz 15m Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 932400-RPM7238-H5R
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM7238-H5R
Operating Temperature -10 to 75 C (14 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1575 - 1-FS63RTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers