ROHM Semiconductor USA, LLC Low Current Consumption Thermostat Output Temperature Sensor ICs BDJ0650HFV

Description
BDJxxx0HFV series is a thermostat output temperature sensor IC with built-in temperature detection element, constant current circuit, and a high-accuracy reference voltage source in one chip. Temperature detection can be realized at ±2.5°C accuracy without the need for a complicated design. It is best suited for portable equipment of micro- and low-current, power down function, and battery drive. It is possible to use it for a wide range of applications such as heat detection and temperature monitors because it provides an analog output in addition to the thermostat power output. BDJxxx0HFV series has 5 products at 55°C, 60°C, 65°C, 70°C, and 80°C detection temperature.
Datasheet
Description
BDJxxx0HFV series is a thermostat output temperature sensor IC with built-in temperature detection element, constant current circuit, and a high-accuracy reference voltage source in one chip. Temperature detection can be realized at ±2.5°C accuracy without the need for a complicated design. It is best suited for portable equipment of micro- and low-current, power down function, and battery drive. It is possible to use it for a wide range of applications such as heat detection and temperature monitors because it provides an analog output in addition to the thermostat power output. BDJxxx0HFV series has 5 products at 55°C, 60°C, 65°C, 70°C, and 80°C detection temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current Consumption Thermostat Output Temperature Sensor ICs - BDJ0650HFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Current Consumption Thermostat Output Temperature Sensor ICs
BDJ0650HFV
Low Current Consumption Thermostat Output Temperature Sensor ICs BDJ0650HFV
BDJxxx0HFV series is a thermostat output temperature sensor IC with built-in temperature detection element, constant current circuit, and a high-accuracy reference voltage source in one chip. Temperature detection can be realized at ±2.5°C accuracy without the need for a complicated design. It is best suited for portable equipment of micro- and low-current, power down function, and battery drive. It is possible to use it for a wide range of applications such as heat detection and temperature monitors because it provides an analog output in addition to the thermostat power output. BDJxxx0HFV series has 5 products at 55°C, 60°C, 65°C, 70°C, and 80°C detection temperature.

BDJxxx0HFV series is a thermostat output temperature sensor IC with built-in temperature detection element, constant current circuit, and a high-accuracy reference voltage source in one chip. Temperature detection can be realized at ±2.5°C accuracy without the need for a complicated design. It is best suited for portable equipment of micro- and low-current, power down function, and battery drive. It is possible to use it for a wide range of applications such as heat detection and temperature monitors because it provides an analog output in addition to the thermostat power output. BDJxxx0HFV series has 5 products at 55°C, 60°C, 65°C, 70°C, and 80°C detection temperature.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Sensor Chips
Product Number BDJ0650HFV
Product Name Low Current Consumption Thermostat Output Temperature Sensor ICs
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1942966P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Switches (Solid State) - A1260ELHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers