ROHM Semiconductor USA, LLC Colour & Light Sensor ICs BH1749NUC-E2

Description
ROHM BH1749NUC-E2 Colour Sensor
Request a Quote Datasheet
Description
ROHM BH1749NUC-E2 Colour Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour & Light Sensor ICs - 1785754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1785754
Colour & Light Sensor ICs 1785754
ROHM BH1749NUC-E2 Colour Sensor

ROHM BH1749NUC-E2 Colour Sensor

Supplier's Site
Photo Sensor, I2C, -40 To 85Deg C; Sensor Output Rohm - 68AC4407 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, I2C, -40 To 85Deg C; Sensor Output Rohm
68AC4407
Photo Sensor, I2C, -40 To 85Deg C; Sensor Output Rohm 68AC4407
PHOTO SENSOR, I2C, -40 TO 85DEG C; Sensor Output:Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

PHOTO SENSOR, I2C, -40 TO 85DEG C; Sensor Output:Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
BH1749NUC-E2
Ambient Light Sensors BH1749NUC-E2
Ambient Light Sensors Dig 16bit Clr Sensr 2.3-3.6V 80klx 190uA

Ambient Light Sensors Dig 16bit Clr Sensr 2.3-3.6V 80klx 190uA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1785754 68AC4407 BH1749NUC-E2
Product Name Colour & Light Sensor ICs Photo Sensor, I2C, -40 To 85Deg C; Sensor Output Rohm Ambient Light Sensors
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity - 69AH6428 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Temperature & Humidity Sensor ICs - 1905196 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting So
Standards and Certifications RoHS
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
Analog and Digital Output - 2952-TSIC501FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details