ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1721FVC-TR BH1721FVC-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011561-BH1721FVC-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-WSOF Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): ISL29035IROZ-T7; BH1780GLI; BH1780GLI-E2; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011561-BH1721FVC-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-WSOF Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): ISL29035IROZ-T7; BH1780GLI; BH1780GLI-E2; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BH1721FVC is a digital ambient light sensor IC designed for I2C bus interface, suitable for applications such as mobile phones, LCD TVs, and digital cameras. It operates within a wide illuminance range of 1 to 65,528 lux and features a high-resolution output. The sensor has a low power consumption mode and includes a light noise rejection function for 50Hz and 60Hz frequencies. It operates with a supply voltage between 2.4V and 3.6V and has a compact surface mount package measuring 1.6 x 1.6 x 0.55 mm. The device is RoHS compliant and does not require any external components for operation. Its spectral response closely matches that of the human eye, making it effective for various lighting conditions.

Datasheet Summary
Powered by GS/AI

The BH1721FVC is a digital ambient light sensor IC designed for I2C bus interface, suitable for applications such as mobile phones, LCD TVs, and digital cameras. It operates within a wide illuminance range of 1 to 65,528 lux and features a high-resolution output. The sensor has a low power consumption mode and includes a light noise rejection function for 50Hz and 60Hz frequencies. It operates with a supply voltage between 2.4V and 3.6V and has a compact surface mount package measuring 1.6 x 1.6 x 0.55 mm. The device is RoHS compliant and does not require any external components for operation. Its spectral response closely matches that of the human eye, making it effective for various lighting conditions.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1721FVC-TR - 011561-BH1721FVC-TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1721FVC-TR
011561-BH1721FVC-TR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1721FVC-TR 011561-BH1721FVC-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011561-BH1721FVC-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-WSOF Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): ISL29035IROZ-T7; BH1780GLI; BH1780GLI-E2; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011561-BH1721FVC-TR
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 560nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-WSOF
Supply Voltage - Operating: 2.4 V to 3.6 V
Alternative Parts (Cross-Reference): ISL29035IROZ-T7; BH1780GLI; BH1780GLI-E2;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ambient Light Sensor, I2C, Wsof-5; Sensor Output Rohm - 53X3001 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, Wsof-5; Sensor Output Rohm
53X3001
Ambient Light Sensor, I2C, Wsof-5; Sensor Output Rohm 53X3001
AMBIENT LIGHT SENSOR, I2C, WSOF-5; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:WSOF; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, I2C, WSOF-5; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:WSOF; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
BH1721FVC-TR
Ambient Light Sensors BH1721FVC-TR
Ambient Light Sensors Ambient Light Sensor Digital 16bit Serial

Ambient Light Sensors Ambient Light Sensor Digital 16bit Serial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 011561-BH1721FVC-TR 53X3001 BH1721FVC-TR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1721FVC-TR Ambient Light Sensor, I2C, Wsof-5; Sensor Output Rohm Ambient Light Sensors
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensor FS7.4W - FS7.0.4W.015 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Pt/Ni wires
View Details
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers