Manufacturer: Rohm Semiconductor
Win Source Part Number: 049861-BU52021HFV-TR
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 12μA
Current - Output (Max): 1mA
Sensing Range: ±5.5mT Trip, ±0.8mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: HVSOF5
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.4 V to 3.6 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH OMNIPOLAR HVSOF5
MAGNETIC SWITCH OMNIPOLAR HVSOF5
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 049861-BU52021HFV-TR | BU52021HFV-TR | BU52021HFV-TR |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52021HFV-TR | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |