Win Source Part Number: 1356377-BU52092GWZ-E
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFBGA, CSPBGA
Base Product Number: BU52092
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±3.2mT Trip, ±1.2mT Release
Test Condition: 25°C
Voltage - Supply: 1.65V ~ 3.6V
Current - Supply (Max): 8µA
Current - Output (Max): 500µA
Output Type: CMOS
MAGNETIC SWITCH OMNIPOLAR
MAGNETIC SWITCH OMNIPOLAR
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1356377-BU52092GWZ-E2 | BU52092GWZ-E2 | BU52092GWZ-E2 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |