ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-130 RPI-130

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092593-RPI-130 Packaging: Bulk Type: Unamplified Response Time: 10μs Mounting: Through Hole Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092593-RPI-130 Packaging: Bulk Type: Unamplified Response Time: 10μs Mounting: Through Hole Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-130 - 1092593-RPI-130 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-130
1092593-RPI-130
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-130 1092593-RPI-130
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092593-RPI-130 Packaging: Bulk Type: Unamplified Response Time: 10μs Mounting: Through Hole Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092593-RPI-130
Packaging: Bulk
Type: Unamplified
Response Time: 10μs
Mounting: Through Hole
Sensing Distance: 0.047" (1.2mm)
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1092593-RPI-130
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-130
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0007 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details