MAGNETIC SWITCH OMNIPOLAR
HALL EFFECT SENSOR, OMNI, 0.0024T, VSON; Hall Effect Type:Omnipolar; Operate Point Typ:0.0024T; Release Point Typ:0.002T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:VSON; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips |
| Product Number | BU52492NUZ-ZE2 | 01AH6965 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Sensor, Omni, 0.0024T, Vson; Hall Effect Type Rohm |
| Sensor Type | Magnetic |