ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1680FVC-TR BH1680FVC-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153508-BH1680FVC-TR Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153508-BH1680FVC-TR Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1680FVC-TR - 1153508-BH1680FVC-TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1680FVC-TR
1153508-BH1680FVC-TR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1680FVC-TR 1153508-BH1680FVC-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153508-BH1680FVC-TR Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153508-BH1680FVC-TR
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Ambient Light Sensor, Sot-553-5; Sensor Output Rohm - 15AC6383 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, Sot-553-5; Sensor Output Rohm
15AC6383
Ambient Light Sensor, Sot-553-5; Sensor Output Rohm 15AC6383
AMBIENT LIGHT SENSOR, SOT-553-5; Sensor Output:Current; Wavelength of Peak Sensitivity:530nm; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:WSOF; No. of Pins:5Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, SOT-553-5; Sensor Output:Current; Wavelength of Peak Sensitivity:530nm; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:WSOF; No. of Pins:5Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1153508-BH1680FVC-TR 15AC6383
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1680FVC-TR Ambient Light Sensor, Sot-553-5; Sensor Output Rohm
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Rug. Temperature Sensor FC 1555 - 1-FS63RTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details