ROHM Semiconductor USA, LLC Hall Effect Sensor, Omni, 0.0041T, Vson; Hall Effect Type Rohm BU52493NUZ-ZE2

Description
HALL EFFECT SENSOR, OMNI, 0.0041T, VSON; Hall Effect Type:Omnipolar; Operate Point Typ:0.0041T; Release Point Typ:0.0033T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:VSON; No. of Pins:4 Pin; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, OMNI, 0.0041T, VSON; Hall Effect Type:Omnipolar; Operate Point Typ:0.0041T; Release Point Typ:0.0033T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:VSON; No. of Pins:4 Pin; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Omni, 0.0041T, Vson; Hall Effect Type Rohm - 01AH6966 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Omni, 0.0041T, Vson; Hall Effect Type Rohm
01AH6966
Hall Effect Sensor, Omni, 0.0041T, Vson; Hall Effect Type Rohm 01AH6966
HALL EFFECT SENSOR, OMNI, 0.0041T, VSON; Hall Effect Type:Omnipolar; Operate Point Typ:0.0041T; Release Point Typ:0.0033T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:VSON; No. of Pins:4 Pin; Product Range:-;RoHS Compliant: Yes

HALL EFFECT SENSOR, OMNI, 0.0041T, VSON; Hall Effect Type:Omnipolar; Operate Point Typ:0.0041T; Release Point Typ:0.0033T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:VSON; No. of Pins:4 Pin; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Sensors - Magnetic Sensors - BU52493NUZ-ZE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
BU52493NUZ-ZE2
Integrated Circuits (ICs) - Sensors - Magnetic Sensors BU52493NUZ-ZE2
Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips
Product Number 01AH6966 BU52493NUZ-ZE2
Product Name Hall Effect Sensor, Omni, 0.0041T, Vson; Hall Effect Type Rohm Integrated Circuits (ICs) - Sensors - Magnetic Sensors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data