The BU52077GWZ-E2 is an omnipolar Hall effect integrated circuit designed for detecting both South and North pole magnetic fields with separate outputs. It operates within a voltage range of 1.65V to 3.6V and features a low average supply current of 5.0µA, making it suitable for battery-powered applications. The device is housed in an ultra-compact CSP4 package measuring 0.80mm x 0.80mm x 0.40mm, facilitating space-saving designs in devices such as tablets, smartphones, and digital cameras. This Hall IC provides high ESD resistance of 8kV (HBM) and operates effectively across a temperature range of -40°C to +85°C. The output type is CMOS, allowing for direct connection to a microcontroller without the need for external pull-up resistors. The device's polarity detection capability is beneficial for applications requiring precise magnetic field sensing, such as cover detection and rotational direction determination in display panels.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864955-BU52077GWZ-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Switch Omnipolar Switch CMOS Hall Effect
Package: Reel - TR
Package: 4-XFBGA, CSPBGA
Mounting: Surface Mount
Family Name: BU52077
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU52077GWZ-E2CT, BU52077GWZ-E2TR, BU52077GWZ-E2DKR
MAGNETIC SWITCH OMNIPOLAR
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
HALL EFFECT SWITCH, OMNIPOLAR, UCSP-4; Hall Effect Type:Omnipolar; Operate Point Typ:0.015T; Release Point Typ:0.0141T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 864955-BU52077GWZ-E2 | BU52077GWZ-E2 | BU52077GWZ-E2 | 15AC6402 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52077GWZ-E2 | Switches (Solid State) | Integrated Circuits (ICs) - Sensors - Magnetic Sensors | Hall Effect Switch, Omnipolar, Ucsp-4; Hall Effect Type Rohm |
| Sensor Type | Magnetic | Magnetic | Magnetic |