ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1772GLC-E2 BH1772GLC-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011562-BH1772GLC-E2 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 10-VFLGA Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011562-BH1772GLC-E2 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 10-VFLGA Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1772GLC-E2 - 011562-BH1772GLC-E2 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1772GLC-E2
011562-BH1772GLC-E2
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1772GLC-E2 011562-BH1772GLC-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011562-BH1772GLC-E2 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 10-VFLGA Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011562-BH1772GLC-E2
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 550nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 10-VFLGA
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
BH1772GLC-E2
Ambient Light Sensors BH1772GLC-E2
Ambient Light Sensors DIGI AMBIENT LIGHT PROX SENSR 10PIN

Ambient Light Sensors DIGI AMBIENT LIGHT PROX SENSR 10PIN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 011562-BH1772GLC-E2 BH1772GLC-E2
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1772GLC-E2 Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1232LLETR-T - 908853-A1232LLETR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details