ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52004GUL-E2 BU52004GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012328-BU52004GUL-E2 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±0.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-VCSP50L1 (1.1x1.1) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012328-BU52004GUL-E2 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±0.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-VCSP50L1 (1.1x1.1) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52004GUL-E2 - 012328-BU52004GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52004GUL-E2
012328-BU52004GUL-E2
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52004GUL-E2 012328-BU52004GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012328-BU52004GUL-E2 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±0.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-VCSP50L1 (1.1x1.1) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012328-BU52004GUL-E2
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 12μA
Current - Output (Max): 1mA
Sensing Range: ±5.5mT Trip, ±0.8mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-VCSP50L1 (1.1x1.1)
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.4 V to 3.3 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52004GUL-E2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52004GUL-E2
MAG SWITCH OMNIPOLAR 4VCSP50L1

MAG SWITCH OMNIPOLAR 4VCSP50L1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 012328-BU52004GUL-E2 BU52004GUL-E2
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52004GUL-E2 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347125-A1245LLHLT-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375844-ADL021-14E - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-XFLGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details