ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM6940 RPM6940

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 720129-RPM6940 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 1.5mA Sensing Distance: 16m B.P.F. Center Frequency: 40.0kHz Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -30°C ~ 100°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 720129-RPM6940 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 1.5mA Sensing Distance: 16m B.P.F. Center Frequency: 40.0kHz Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -30°C ~ 100°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM6940 - 720129-RPM6940 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM6940
720129-RPM6940
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM6940 720129-RPM6940
Manufacturer: Rohm Semiconductor Win Source Part Number: 720129-RPM6940 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 1.5mA Sensing Distance: 16m B.P.F. Center Frequency: 40.0kHz Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -30°C ~ 100°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 720129-RPM6940
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Side View
Supply Current: 1.5mA
Sensing Distance: 16m
B.P.F. Center Frequency: 40.0kHz
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -30°C ~ 100°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 720129-RPM6940
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM6940
Operating Temperature -30 to 100 C (-22 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106EUA-T - 858804-A1106EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details