The RPI-0352E is a slot-type photointerrupter with a transistor output, designed for applications such as printers and optical control equipment. It features a gap of 3.0 mm, ensuring high mounting accuracy due to its positioning pin. The device operates within an ambient temperature range of -30°C to 85°C and has a maximum forward current of 10 mA. The phototransistor output can handle a collector current of up to 0.92 mA, with a collector-emitter breakdown voltage of 30 V. The response time is specified at 10 µs, making it suitable for fast detection applications. The product is packaged in a through-hole module style and is eco-friendly. It is important to note that this component is not designed for radiation tolerance and should not be used in high-reliability applications without proper consultation.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 748813-RPI-0352E
Series: *
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Package: Module, Slotted
Response Time: 10μs
Output Configuration: Phototransistor
Sensing Method: Transmissive
Family Name: RPI-0352E
Sensing Distance: 3mm
Categories: Sensors, Transducers
Manufacturer Homepage: www.rohm.com
Current - DC Forward (If) (Maximum): 10mA
Current - Collector (Ic) (Maximum): 0.92mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Alternative Parts (Cross-Reference): ITR-20403;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 748813-RPI-0352E |
| Product Name | Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-0352E |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |