Manufacturer: Rohm Semiconductor
Win Source Part Number: 805234-BH1682FVC-TR
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: Current
Proximity Detection: No
Supplier Device Package: 5-WSOF
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 5-SMD, Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 5.5V
Ambient Light Sensors ALS IC WSOF5 w/ Ircut filter
AMBIENT LIGHT SENSOR, CURRENT, WSOF-55; Sensor Output:Current; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:WSOF; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 805234-BH1682FVC-TR | BH1682FVC-TR | 95AC1094 |
| Product Name | Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1682FVC-TR | Ambient Light Sensors | Ambient Light Sensor, Current, Wsof-55; Sensor Output Rohm |
| Sensor Type | Light Sensor | Light Sensor |