ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52075GWZ-E2 BU52075GWZ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802106-BU52075GWZ-E2 Packaging: Reel Technology: Hall Effect Output Type: CMOS Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±11.6mT Trip, ±6.5mT Release Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-XFBGA, CSPBGA Current - Output (Maximum): 500μA Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Supply (Maximum): 8μA
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802106-BU52075GWZ-E2 Packaging: Reel Technology: Hall Effect Output Type: CMOS Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±11.6mT Trip, ±6.5mT Release Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-XFBGA, CSPBGA Current - Output (Maximum): 500μA Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Supply (Maximum): 8μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52075GWZ-E2 - 802106-BU52075GWZ-E2 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52075GWZ-E2
802106-BU52075GWZ-E2
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52075GWZ-E2 802106-BU52075GWZ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 802106-BU52075GWZ-E2 Packaging: Reel Technology: Hall Effect Output Type: CMOS Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±11.6mT Trip, ±6.5mT Release Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-XFBGA, CSPBGA Current - Output (Maximum): 500μA Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Supply (Maximum): 8μA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802106-BU52075GWZ-E2
Packaging: Reel
Technology: Hall Effect
Output Type: CMOS
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: Either
Sensing Range: ±11.6mT Trip, ±6.5mT Release
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-XFBGA, CSPBGA
Current - Output (Maximum): 500μA
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Supply (Maximum): 8μA

Buy Now
Integrated Circuits (ICs) - Sensors - Magnetic Sensors - BU52075GWZ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
BU52075GWZ-E2
Integrated Circuits (ICs) - Sensors - Magnetic Sensors BU52075GWZ-E2
Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Supplier's Site
Hall Effect Switch, Onmipolar, Ucsp-4; Hall Effect Type Rohm - 15AC6401 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Onmipolar, Ucsp-4; Hall Effect Type Rohm
15AC6401
Hall Effect Switch, Onmipolar, Ucsp-4; Hall Effect Type Rohm 15AC6401
HALL EFFECT SWITCH, ONMIPOLAR, UCSP-4; Hall Effect Type:Omnipolar; Operate Point Typ:0.0095T; Release Point Typ:0.0086T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT SWITCH, ONMIPOLAR, UCSP-4; Hall Effect Type:Omnipolar; Operate Point Typ:0.0095T; Release Point Typ:0.0086T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 802106-BU52075GWZ-E2 BU52075GWZ-E2 15AC6401
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52075GWZ-E2 Integrated Circuits (ICs) - Sensors - Magnetic Sensors Hall Effect Switch, Onmipolar, Ucsp-4; Hall Effect Type Rohm
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464453 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details