ROHM Semiconductor USA, LLC Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52073GWZ-E2

Description
MAGNETIC SWITCH OMNIPOLAR
Datasheet
Description
MAGNETIC SWITCH OMNIPOLAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52073GWZ-E2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52073GWZ-E2
MAGNETIC SWITCH OMNIPOLAR

MAGNETIC SWITCH OMNIPOLAR

Supplier's Site
Hall Effect Sensor, Omni, 0.0041T, Ucsp; Hall Effect Type Rohm - 01AH6960 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Omni, 0.0041T, Ucsp; Hall Effect Type Rohm
01AH6960
Hall Effect Sensor, Omni, 0.0041T, Ucsp; Hall Effect Type Rohm 01AH6960
HALL EFFECT SENSOR, OMNI, 0.0041T, UCSP; Hall Effect Type:Omnipolar; Operate Point Typ:0.0041T; Release Point Typ:0.0033T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-;RoHS Compliant: Yes

HALL EFFECT SENSOR, OMNI, 0.0041T, UCSP; Hall Effect Type:Omnipolar; Operate Point Typ:0.0041T; Release Point Typ:0.0033T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Sensor Chips
Product Number BU52073GWZ-E2 01AH6960
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sensor, Omni, 0.0041T, Ucsp; Hall Effect Type Rohm
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-A2B6 - TLE493D-A2B6 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1171EEWLT-P - 007666-A1171EEWLT-P - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 6-DFN/MLP (1.5x2)
Packing Method Tape Reel; Reel - TR
View Details
4 suppliers
AS5304 Linear Sensor.  160-step linear incremental position sensor with ABI output - AS5304 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details