ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - RPI-1133 RPI-1133

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892224-RPI-1133 Operating Temperature Range: -20°C ~ 60°C (TA) Features: Optical Sensor Through-Beam 0.043" (1.1mm) PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Not For New Designs Family Name: RPI-1133 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 511-1342, RPI-1133B, RPI1133
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892224-RPI-1133 Operating Temperature Range: -20°C ~ 60°C (TA) Features: Optical Sensor Through-Beam 0.043" (1.1mm) PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Not For New Designs Family Name: RPI-1133 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 511-1342, RPI-1133B, RPI1133
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - RPI-1133 - 892224-RPI-1133 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - RPI-1133
892224-RPI-1133
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - RPI-1133 892224-RPI-1133
Manufacturer: Rohm Semiconductor Win Source Part Number: 892224-RPI-1133 Operating Temperature Range: -20°C ~ 60°C (TA) Features: Optical Sensor Through-Beam 0.043" (1.1mm) PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Not For New Designs Family Name: RPI-1133 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 511-1342, RPI-1133B, RPI1133

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892224-RPI-1133
Operating Temperature Range: -20°C ~ 60°C (TA)
Features: Optical Sensor Through-Beam 0.043" (1.1mm) PCB Mount
Package: Bulk
Package: PCB Mount
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: RPI-1133
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 511-1342, RPI-1133B, RPI1133

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 892224-RPI-1133
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - RPI-1133
Operating Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details