ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-131 RPI-131

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243669-RPI-131 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: PCB Mount Response Time: 10μs, 10μs Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: RPI-131 Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Manufacturer Homepage: www.rohm.com Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): CNA1303K; OPB819; Introduction Date: November 10, 1998 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243669-RPI-131 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: PCB Mount Response Time: 10μs, 10μs Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: RPI-131 Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Manufacturer Homepage: www.rohm.com Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): CNA1303K; OPB819; Introduction Date: November 10, 1998 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-131 - 1243669-RPI-131 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-131
1243669-RPI-131
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-131 1243669-RPI-131
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243669-RPI-131 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: PCB Mount Response Time: 10μs, 10μs Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: RPI-131 Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Manufacturer Homepage: www.rohm.com Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): CNA1303K; OPB819; Introduction Date: November 10, 1998 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243669-RPI-131
Packaging: Bulk
Type: Unamplified
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: PCB Mount
Response Time: 10μs, 10μs
Output Configuration: Phototransistor
Sensing Method: Transmissive
Family Name: RPI-131
Sensing Distance: 0.047" (1.2mm)
Categories: Sensors, Transducers
Manufacturer Homepage: www.rohm.com
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Alternative Parts (Cross-Reference): CNA1303K; OPB819;
Introduction Date: November 10, 1998
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1243669-RPI-131
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-131
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381275-A1145EUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details