Manufacturer: Rohm Semiconductor
Win Source Part Number: 298635-RPR-220
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
30mA 6mm Plugin Reflective Optical Interrupters ROHS
PHOTOINTERRUPTER REFL 6MM 800NM
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 298635-RPR-220 | RPR-220 | RPR-220 |
| Product Name | Optical Sensors - Optical Sensors - Reflective - Analog Output - RPR-220 | Sensors >> Reflective Optical Interrupters | Sensors, Transducers - Optical Sensors - Reflective - Analog Output |
| Standards and Certifications | RoHS |