ROHM Semiconductor USA, LLC Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver RPMS2381-H19E4A

Description
Win Source Part Number: 991327-RPMS2381-H19E 4A Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Cut Tape (CT), Orientation: Top View Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 950 µA Sensing Distance: 8m B.P.F. Center Frequency: 37.9kHz Voltage - Supply: 4.5 V ~ 5.5 V Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.9500 Mfr: Rohm Semiconductor Other Names: RPMS2381-H19E4ATR,84 6-RPMS2381-H19E4ATR, RPMS2381-H19E4ADKR,R PMS2381H19E4A,RPMS23 81-H19E4A-ND,RPMS238 1-H19E4ACT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 991327-RPMS2381-H19E 4A Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Cut Tape (CT), Orientation: Top View Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 950 µA Sensing Distance: 8m B.P.F. Center Frequency: 37.9kHz Voltage - Supply: 4.5 V ~ 5.5 V Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.9500 Mfr: Rohm Semiconductor Other Names: RPMS2381-H19E4ATR,84 6-RPMS2381-H19E4ATR, RPMS2381-H19E4ADKR,R PMS2381H19E4A,RPMS23 81-H19E4A-ND,RPMS238 1-H19E4ACT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 991327-RPMS2381-H19E4A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
991327-RPMS2381-H19E4A
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 991327-RPMS2381-H19E4A
Win Source Part Number: 991327-RPMS2381-H19E 4A Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Cut Tape (CT), Orientation: Top View Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 950 µA Sensing Distance: 8m B.P.F. Center Frequency: 37.9kHz Voltage - Supply: 4.5 V ~ 5.5 V Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.9500 Mfr: Rohm Semiconductor Other Names: RPMS2381-H19E4ATR,84 6-RPMS2381-H19E4ATR, RPMS2381-H19E4ADKR,R PMS2381H19E4A,RPMS23 81-H19E4A-ND,RPMS238 1-H19E4ACT Product Status: Obsolete

Win Source Part Number: 991327-RPMS2381-H19E4A
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Cut Tape (CT),
Orientation: Top View
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 950 µA
Sensing Distance: 8m
B.P.F. Center Frequency: 37.9kHz
Voltage - Supply: 4.5 V ~ 5.5 V
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.49.9500
Mfr: Rohm Semiconductor
Other Names: RPMS2381-H19E4ATR,846-RPMS2381-H19E4ATR,RPMS2381-H19E4ADKR,RPMS2381H19E4A,RPMS2381-H19E4A-ND,RPMS2381-H19E4ACT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 991327-RPMS2381-H19E4A
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Inclinometer Mems, 30V, Module-3; Mems Module Function Te Connectivity Sensors - 03AC1401 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 8 to 30 volts
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details