Kionix, Inc. Motion Sensor ICs KXTJ3-1057

Description
ROHM KXTJ3-1057 Accelerometer
Request a Quote Datasheet
Description
ROHM KXTJ3-1057 Accelerometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 264957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
264957
Motion Sensor ICs 264957
ROHM KXTJ3-1057 Accelerometer

ROHM KXTJ3-1057 Accelerometer

Supplier's Site
Mems Accelerometer, 2G/4G/8G, Lga-12; Mems Sensor Output Kionix - 32AC7595 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 2G/4G/8G, Lga-12; Mems Sensor Output Kionix
32AC7595
Mems Accelerometer, 2G/4G/8G, Lga-12; Mems Sensor Output Kionix 32AC7595
MEMS ACCELEROMETER, 2G/4G/8G, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; RoHS Compliant: Yes

MEMS ACCELEROMETER, 2G/4G/8G, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 264957 32AC7595
Product Name Motion Sensor ICs Mems Accelerometer, 2G/4G/8G, Lga-12; Mems Sensor Output Kionix
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1322EUA-T - 858834-A1322EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Line sensors, For spectrophotometry - S9227-04 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details