ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Reflective - Analog Output - RPR-220UC30N RPR-220UC30N

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243695-RPR-220UC30N Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 4-DIP Module Response Time: 10μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Manufacturer Homepage: www.rohm.com Current - DC Forward (If) (Maximum): 30mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): OPB706A; OPB706B; OPB706C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243695-RPR-220UC30N Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 4-DIP Module Response Time: 10μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Manufacturer Homepage: www.rohm.com Current - DC Forward (If) (Maximum): 30mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): OPB706A; OPB706B; OPB706C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - RPR-220UC30N - 1243695-RPR-220UC30N - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - RPR-220UC30N
1243695-RPR-220UC30N
Optical Sensors - Optical Sensors - Reflective - Analog Output - RPR-220UC30N 1243695-RPR-220UC30N
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243695-RPR-220UC30N Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 4-DIP Module Response Time: 10μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Manufacturer Homepage: www.rohm.com Current - DC Forward (If) (Maximum): 30mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): OPB706A; OPB706B; OPB706C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243695-RPR-220UC30N
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 4-DIP Module
Response Time: 10μs
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.236" (6mm)
Categories: Sensors, Transducers
Manufacturer Homepage: www.rohm.com
Current - DC Forward (If) (Maximum): 30mA
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Alternative Parts (Cross-Reference): OPB706A; OPB706B; OPB706C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - RPR-220UC30N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
RPR-220UC30N
Sensors, Transducers - Optical Sensors - Reflective - Analog Output RPR-220UC30N
REFL OPT SENS 0.236 4DIP

REFL OPT SENS 0.236 4DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1243695-RPR-220UC30N RPR-220UC30N
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - RPR-220UC30N Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347436-A1148ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 4 to 20 volts
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Image sensor modules - C16795-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details